NEN-EN-ISO 9445

Continuously cold-rolled stainless steel narrow strip, wide strip, plate/sheet and cut lenghts - Tolerances on dimensions and form

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2006
Status: inactive
Page Count: 26
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Stainless steels): 77.140.20
scope:

This International Standard specifies the tolerances on dimensions and form for continuously cold-rolled stainless steel narrow strip, in thicknesses of up to and including 3 mm and in rolling widths of less than 600 mm. It also applies to cut lengths taken from such strip. This International Standard also specifies the tolerances on dimensions and form for continuously cold-rolled stainless steel wide strip and plate/sheet, in thicknesses from 0,3 mm to 8,0 mm and in rolling widths from 600 mm to 2 100 mm. It also applies to slit cold-rolled wide strip in widths less than 600 mm manufactured from wide strip by longitudinal slitting and to cut lengths manufactured from such strip.

Document History

NEN-EN-ISO 9445
March 1, 2006
Continuously cold-rolled stainless steel narrow strip, wide strip, plate/sheet and cut lenghts - Tolerances on dimensions and form
This International Standard specifies the tolerances on dimensions and form for continuously cold-rolled stainless steel narrow strip, in thicknesses of up to and including 3 mm and in rolling widths...

References

Advertisement