NEN-EN-ISO 8510-2
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 2: 180 degree peel
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Adhesives): | 83.180 |
scope:
This part of ISO 8510 specifies a 180° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where one adherend is flexible and the other is rigid. A 90° peel test, more suitable for use with less flexible adherends that crack, break or delaminate in the 180° peel test, is described in ISO 8510-1.
Document History
NEN-EN-ISO 8510-2
September 1, 2010
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 2: 180 degree peel
This part of ISO 8510 specifies a 180° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where one adherend is flexible and the...