NEN-IEC 60747-8

Semiconductor devices - Discrete devices - Part 8: Field-effect transistors

active
Organization: NEN
Publication Date: 1 January 2011
Status: active
Page Count: 80
ICS Code (Transistors): 31.080.30
scope:

This part of IEC 60747 gives standards for the following categories of field-effect transistors: - type A: junction-gate type; - type B: insulated-gate depletion (normally on) type; - type C: insulated-gate enhancement (normally off) type. Since a field-effect transistor may have one or several gates, the classification shown below results.

Document History

July 1, 2021
Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
A description is not available for this item.
NEN-IEC 60747-8
January 1, 2011
Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
This part of IEC 60747 gives standards for the following categories of field-effect transistors: - type A: junction-gate type; - type B: insulated-gate depletion (normally on) type; - type C:...
February 1, 2001
Semiconductor devices - Part : Field-effect transistors
Gives standards for the following categories of field-effect transistors: - Type A: junction-gate type; - type B: insulated-gate depletion type; - Type C: insulated-gate enhancement type.
Advertisement