NEN-IEC 61753-382-2

Fibre optic interconnecting devices and passive components - Performance standard - Part 382-2: Non-connectorized single-mode bidirectional G-PON-NGA WWDM devices for category C - Controlled environment

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: inactive
Page Count: 47
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-IEC 61753-382-2 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed wide wavelength division multiplexing (WWDM) device for combining and splitting gigabit-capable passive optical networks (G-PON) up/down signals and next generation access (NGA) bands satisfies in order to be categorized as meeting the requirements of category C (controlled environments), as defined in Annex A of IEC 61753-1:2007. Annex B of this standard provides information concerning the principle and function of the WWDM.

Document History

NEN-IEC 61753-382-2
November 1, 2015
Fibre optic interconnecting devices and passive components - Performance standard - Part 382-2: Non-connectorized single-mode bidirectional G-PON-NGA WWDM devices for category C - Controlled environment
NEN-IEC 61753-382-2 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed wide wavelength division multiplexing (WWDM) device for...

References

Advertisement