NEN-EN-ISO 9455-15
Soft soldering fluxes - Test methods - Part 15: Copper corrosion test
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
NEN-EN-ISO 9455-15 specifies a qualitative method for determination of the corrosive properties of flux residues on a copper substrate when subjected to controlled environmental conditions. The test is applicable to type 1 fluxes, as defined in ISO 9454-1.
Document History
NEN-EN-ISO 9455-15
September 1, 2017
Soft soldering fluxes - Test methods - Part 15: Copper corrosion test
NEN-EN-ISO 9455-15 specifies a qualitative method for determination of the corrosive properties of flux residues on a copper substrate when subjected to controlled environmental conditions. The test...
June 1, 1999
Soft soldering fluxes - Test methods - Part 15: Copper corrosion test
A description is not available for this item.