NEN-ISO 10512

Prevailing torque type hexagon nuts (with non metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1994
Status: inactive
ICS Code (Nuts): 21.060.20
ICS Code (Steel structures): 91.080.13
scope:

This standard specifies the characteristics of prevailing torque type hexagon nuts, style 1, with non-metallic annular insert with metric fine pitch thread, and nominal thread diameters d from 8 up to and including 36 mm, in product grade A for sizes up to and including 16 mm and product grade B for sizes d above over 16 mm, and property classes 6, 8 and 10.

Document History

NEN-ISO 10512
September 1, 1994
Prevailing torque type hexagon nuts (with non metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10
This standard specifies the characteristics of prevailing torque type hexagon nuts, style 1, with non-metallic annular insert with metric fine pitch thread, and nominal thread diameters d from 8 up...
Advertisement