NEN-ISO 13007-1

Ceramic tiles - Grouts and adhesives - Part 1: Terms, definitions and specifications for adhesives

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 16
ICS Code (Ceramic tiles): 91.100.23
ICS Code (Adhesives): 83.180
scope:

NEN-ISO 13007-1 applies to ceramic tile adhesives for internal and external tile installations on walls and floors. This part of ISO 13007 gives the terminology, concerning the products, working methods, application properties, etc., for ceramic tile adhesives This part of ISO 13007 specifies the values of performance requirements for all ceramic tile adhesives [cementitious (C), dispersion (D) and reaction resin (R) adhesives]. This part of ISO 13007 does not contain criteria or recommendations for the design and installation of ceramic tiles.

Document History

NEN-ISO 13007-1
May 1, 2014
Ceramic tiles - Grouts and adhesives - Part 1: Terms, definitions and specifications for adhesives
NEN-ISO 13007-1 applies to ceramic tile adhesives for internal and external tile installations on walls and floors. This part of ISO 13007 gives the terminology, concerning the products, working...
September 1, 2010
Ceramic tiles - Grouts and adhesives - Part 1: Terms, definitions and specifications for adhesives
This part of ISO 13007 defines terms concerning the products, working methods and application properties for ceramic tile adhesives. It specifies values of performance requirements for all ceramic...
Advertisement