NEN-ISO 15106-7
Plastics - Film and sheeting - Determination of water vapour transmission rate - Part 7: Calcium corrosion method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
NEN-ISO 15106-7 specifies a method for determining the water vapour transmission rate of plastic film, plastic sheeting, and multi-layer structures including plastics based on measurements of calcium degradation due to the reaction with water.
Document History
NEN-ISO 15106-7
May 1, 2015
Plastics - Film and sheeting - Determination of water vapour transmission rate - Part 7: Calcium corrosion method
NEN-ISO 15106-7 specifies a method for determining the water vapour transmission rate of plastic film, plastic sheeting, and multi-layer structures including plastics based on measurements of calcium...