NEN-ISO 15836-1
Information and documentation - The Dublin Core metadata element set - Part 1: Core elements
| Organization: | NEN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
NEN-ISO 15836-1 establishes 15 core metadata elements for cross-domain resource description. These terms are part of a larger set of metadata vocabularies maintained by the Dublin Core Metadata Initiative. Properties in the /terms/ namespace are included in ISO 15836-2. This document does not limit what might be a resource. This document does not provide implementation guidelines. However, the elements are typically used in the context of an application profile which constrains or specifies their use in accordance with local or community-based requirements and policies.
Document History