NEN-ISO 16399
Meters for irrigation water
| Organization: | NEN |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Irrigation and drainage equipment): | 65.060.35 |
scope:
NEN-ISO 16399 applies to water meters intended for irrigation use (hereinafter referred to water meters), independently the water quality used for this purpose is, and specifies the requirements and certification procedures for water meters, irrespective of the design technologies used to meter the actual volume of cold water or heated water, flowing through a fully charged closed conduit. These water meters incorporate devices, which indicate the integrated volume. This international standard also applies to water meters based on electrical or electronic principles and to water meters based on mechanical principles, incorporating electronic devices used to meter the actual volume flow of cold water. It provides metrological requirements for electronic ancillary devices when they are subject to metrological control. As a rule, the ancillary devices are optional. However national or international regulations make some ancillary devices mandatory in relation to the utilization of the water meter.
Document History