NEN-ISO 15628

Intelligent transport systems - Dedicated short range communication (DSRC) - DSRC application layer

active, Most Current
Organization: NEN
Publication Date: 1 December 2013
Status: active
Page Count: 58
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard specifies the application layer core which provides communication tools for applications based on DSRC. These tools consist of kernels that can be used by application processes via service primitives. The application processes, including application data and application-specific functions, are outside the scope of this International Standard. This International Standard is named "application layer", although it does not cover all functionality of OSI Layer 7 and it includes functionality from lower layers. It uses services provided by DSRC data link layer, and covers functionality of intermediate layers of the "OSI Basic Reference Model" (ISO/IEC 7498-1).

Document History

NEN-ISO 15628
December 1, 2013
Intelligent transport systems - Dedicated short range communication (DSRC) - DSRC application layer
This International Standard specifies the application layer core which provides communication tools for applications based on DSRC. These tools consist of kernels that can be used by application...
February 1, 2007
Road transport and traffic telematics - Dedicated short range communication (DSRC) - DSRC application layer
This International Standard specifies the application layer core which provides communication tools for applications based on DSRC. These tools consist of kernels that can be used by application...
Advertisement