NEN-ISO 17842-3
Safety of amusement rides and amusement devices - Part 3: Requirements for inspection during design, manufacture, operation and use
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Playgrounds): | 97.200.40 |
scope:
ISO 17842-3 defines requirements for the necessary inspections, in accordance with ISO/IEC 17020, of amusement devices designed, manufactured, operated and used according to ISO 17842-1 and ISO 17842-2.
Document History
May 1, 2022
Safety of amusement rides and amusement devices - Part 3: Requirements for inspection during design, manufacture, operation and use
This document specifies the minimum requirements necessary for the independent inspections of amusement devices designed, manufactured, operated and used according to ISO 17842-1 and ISO 17842-2.
NEN-ISO 17842-3
July 1, 2015
Safety of amusement rides and amusement devices - Part 3: Requirements for inspection during design, manufacture, operation and use
ISO 17842-3 defines requirements for the necessary inspections, in accordance with ISO/IEC 17020, of amusement devices designed, manufactured, operated and used according to ISO 17842-1 and ISO...