NEN-ISO 17972-3

Graphic technology - Colour data exchange format (CxF/X) - Part 3: Output target data (CxF/X-3)

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
Page Count: 24
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (Other standards related to graphic technology): 37.100.99
scope:

NEN-ISO 17972-3 defines an exchange format for target input values, colour and process control data relating output targets for printers of all types (and the associated metadata necessary for its proper interpretation) in electronic form. This document includes the use of a CustomResource element within the CXF framework to define a minimum set of data for exchange and identify the data as being part of the ISO 12642 series. If this same framework is used for another defined target, provision is made for that use as well

Document History

NEN-ISO 17972-3
November 1, 2017
Graphic technology - Colour data exchange format (CxF/X) - Part 3: Output target data (CxF/X-3)
NEN-ISO 17972-3 defines an exchange format for target input values, colour and process control data relating output targets for printers of all types (and the associated metadata necessary for its...
Advertisement