NEN-ISO 18132-3

Refrigerated hydrocarbon and non-petroleum based liquefied gaseous fuels - General requirements for automatic tank gauges - Part 3: Automatic tank gauges for liquefied petroleum and chemical gases on board marine carriers and floating storage

active, Most Current
Organization: NEN
Publication Date: 1 August 2011
Status: active
Page Count: 34
ICS Code (Volumetric equipment and measurements): 75.180.30
ICS Code (Natural gas): 75.060
ICS Code (Metrology and measurement in general): 17.020
scope:

This part of ISO 18132 establishes general principles for the accuracy, installation, calibration and verification of automatic tank gauges (ATGs) used for custody transfer measurement of liquefied petroleum and chemical gases on board a gas carrier or floating storage. The part of ISO 18132 also describes the technical requirements for data collection, transmission and reception. Specific technical requirements for various automatic tank gauges and accuracy limitations are given in the annexes.

Document History

NEN-ISO 18132-3
August 1, 2011
Refrigerated hydrocarbon and non-petroleum based liquefied gaseous fuels - General requirements for automatic tank gauges - Part 3: Automatic tank gauges for liquefied petroleum and chemical gases on board marine carriers and floating storage
This part of ISO 18132 establishes general principles for the accuracy, installation, calibration and verification of automatic tank gauges (ATGs) used for custody transfer measurement of liquefied...
Advertisement