NEN-ISO 2135

Anodizing of aluminium and its alloys - Accelerated test of light fastness of coloured anodic oxidation coatings using artificial light

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 16
ICS Code (Surface treatment): 25.220.20
scope:

NEN-ISO 2135 specifies an accelerated test method for assessing the fastness, using artificial light, of coloured anodic oxidation coatings on aluminium and its alloys. For evaluating light fastness on exterior exposure, only outdoor exposure under conditions comparable with actual service is completely satisfactory. Accelerated testing is suitable as a quality-control test of coloured anodic oxidation coatings whose light fastness number has already been established by means of outdoor exposure testing. The method is applicable to coloured anodic oxidation coatings on aluminium and its alloys produced by any means and for any purpose. However, the method is not suitable for the measurement of coloured coatings with a light fastness number already established by means of outdoor exposure testing and of less than 6.

Document History

NEN-ISO 2135
October 1, 2017
Anodizing of aluminium and its alloys - Accelerated test of light fastness of coloured anodic oxidation coatings using artificial light
NEN-ISO 2135 specifies an accelerated test method for assessing the fastness, using artificial light, of coloured anodic oxidation coatings on aluminium and its alloys. For evaluating light fastness...
February 1, 2010
Anodizing of aluminium and its alloys - Accelerated test of light fastness of coloured anodic oxidation coatings using artificial light
This International Standard specifies an accelerated test method for assessing the fastness, using artificial light, of coloured anodic oxidation coatings on aluminium and its alloys. For evaluating...
Advertisement