NEN-ISO 19973-5

Pneumatic fluid power - Assessment of component reliability by testing - Part 5: Non-return valves, shuttle valves, dual pressure valves (AND function), one-way adjustable flow control valves, quick-exhaust valves

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 29
ICS Code (Fluid power systems in general): 23.100.01
scope:

NEN-ISO 19973-5 provides test procedures for assessing the reliability of the following types of pneumatic valves: - non-return (check) valves; - pilot-operated non-return valves; - shuttle valves; - dual pressure valves (AND function); - one-way adjustable flow control valves; - quick-exhaust valves by testing and the methods of reporting the results of testing. General test conditions and the calculation method are provided in ISO 19973-1. The methods specified in ISO 19973-1 apply to the first failure, as obtained with the three-points moving average (3PMA) method, without repairs, but excluding outliers. The lifetime of these pneumatic valves is usually given as a number of cycles. Therefore, whenever the term "time" is used in this part of ISO 19973, this variable is understood as a number of cycles. This part of ISO 19973 also specifies test equipment and threshold levels for tests to assess the reliability of these pneumatic valves.

Document History

NEN-ISO 19973-5
September 1, 2015
Pneumatic fluid power - Assessment of component reliability by testing - Part 5: Non-return valves, shuttle valves, dual pressure valves (AND function), one-way adjustable flow control valves, quick-exhaust valves
NEN-ISO 19973-5 provides test procedures for assessing the reliability of the following types of pneumatic valves: - non-return (check) valves; - pilot-operated non-return valves; - shuttle valves; -...
Advertisement