NEN-ISO 16589-1

Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 1: Nominal dimensions and tolerances

active, Most Current
Organization: NEN
Publication Date: 1 April 2011
Status: active
Page Count: 22
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

ISO 16589 specifies seals utilizing sealing elements manufactured from suitably formulated compounds based on thermoplastic materials, such as polytetrafluoroethylene (PTFE). They are considered suitable for use under low pressure conditions. This part of ISO 16589 shows seal types and examples. It also specifies the nominal dimensions and tolerance of the seals, shafts and housings, as well as a dimensional identification code.

Document History

NEN-ISO 16589-1
April 1, 2011
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 1: Nominal dimensions and tolerances
ISO 16589 specifies seals utilizing sealing elements manufactured from suitably formulated compounds based on thermoplastic materials, such as polytetrafluoroethylene (PTFE). They are considered...
January 1, 2002
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 1: Nominal dimensions and tolerances
Specifies the nominal dimensions and tolerances of the seals, shafts and housings.
Advertisement