NEN-ISO 22682

Iron ores - Determination of trace elements - Plasma spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 34
ICS Code (Iron ores): 73.060.10
scope:

NEN-ISO 22682 specifies a method for the determination of phosphorus, vanadium, titanium, copper, nickel, chromium, barium and cobalt in iron ores, by inductively coupled plasma atomic emission spectrometry (ICP-AES). This method is applicable to the concentration ranges (mass fraction) given in Table 1, in natural iron ores, iron ore concentrates and agglomerates, including sinter products.

Document History

NEN-ISO 22682
September 1, 2017
Iron ores - Determination of trace elements - Plasma spectrometric method
NEN-ISO 22682 specifies a method for the determination of phosphorus, vanadium, titanium, copper, nickel, chromium, barium and cobalt in iron ores, by inductively coupled plasma atomic emission...
Advertisement