NEN-ISO 2493-2
Paper and board - Determination of bending resistance - Part 2: Taber-type tester
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Paper and board): | 85.060 |
scope:
This part of ISO 2493 specifies procedures to measure the bending resistance of paper and paperboard. This part of ISO 2493 is used to determine the bending moment required to deflect the free end of a 38 mm wide vertically clamped specimen by 15° when the load is applied at a bending length of 50 mm. For boards that tend to be permanently deformed if bent through 15°, the half bending angle, i.e. 7,5°, can be used. The bending resistance is expressed in terms of the bending moment and parameters set by the manufacturer of the Taber-type tester. The method is primarily used for papers with a high grammage.
Document History