NEN-ISO 3601-2

Fluid power systems - O-rings - Part 2: Housing dimensions for general applications

active, Most Current
Organization: NEN
Publication Date: 1 July 2016
Status: active
Page Count: 65
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

NEN-ISO 3601-2 specifies the housing (gland) dimensions for class A O-rings for general industrial applications conforming to ISO 3601-1, as well as housing dimensions for class B O-rings used on selected metric-dimensioned hardware, e.g. fluid power cylinder bores and piston rods. These O-rings are for use in general hydraulic and pneumatic applications without and with anti-extrusion rings (back-up rings). The dimensions of the O-rings (d1 and d2), size codes (SC) and tolerances conform to ISO 3601-1. Housing dimensions for the O-rings intended for aerospace applications that are specified in ISO 3601-1 are addressed in Annex A.

Document History

NEN-ISO 3601-2
July 1, 2016
Fluid power systems - O-rings - Part 2: Housing dimensions for general applications
NEN-ISO 3601-2 specifies the housing (gland) dimensions for class A O-rings for general industrial applications conforming to ISO 3601-1, as well as housing dimensions for class B O-rings used on...
June 1, 2008
Fluid power systems - O-rings - Part 2: Housing dimensions for general applications
This part of ISO 3601 specifies the housing (gland) dimensions for class A O-rings for general industrial applications conforming to ISO 3601-1, as well as housing dimensions for class B O-rings used...
Advertisement