NEN-ISO 24619

Language resource management - Persistent identification and sustainable access (PISA)

active, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: active
Page Count: 38
ICS Code (Information sciences): 01.140.20
scope:

This International Standard specifies requirements for the persistent identifier (PID) framework and for using PIDs as references and citations of language resources in documents as well as in language resources themselves. In this context, examples of language resources include such works as digital dictionaries, language-purposed terminological resources, machine-translation lexica, annotated multimedia/multimodal corpora, text corpora that have been annotated with, for example, morpho-syntactic information, and the like. Computational and applied linguists and information specialists create such resources. This International Standard also addresses issues of persistence and granularity of references to resources, first by requiring that persistent references be implemented by using a PID framework and further by imposing requirements on any PID frameworks used for this purpose. PID frameworks also allow the association of general metadata with the identifier, which can also contain citation information. This International Standard specifies minimum requirements for effective use of PIDs in language resources and cites the use of several possible existing standards and de-facto standards, such as: ISO 690 [16], APA [3], MLA [9] for citation information, ISO/IEC 21000-17, IETF RFC 5147, Annotea [2], temporal-fragment [22], XPointer for part identifier syntax and PURL [23], ARK [18], Handle System [24] and DOI [14].

Document History

NEN-ISO 24619
May 1, 2011
Language resource management - Persistent identification and sustainable access (PISA)
This International Standard specifies requirements for the persistent identifier (PID) framework and for using PIDs as references and citations of language resources in documents as well as in...
Advertisement