NEN-ISO 2795
Plain bearings - Sintered bushes - Dimensions and tolerances
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
NEN-ISO 2795 specifies the dimensions and tolerances applicable to sintered bearings for the following ranges of inside diameters: - cylindrical bearings: 1 mm to 60 mm; - flanged bearings: 1 mm to 60 mm; - spherical bearings: 1 mm to 20 mm.
Document History
NEN-ISO 2795
January 1, 2014
Plain bearings - Sintered bushes - Dimensions and tolerances
NEN-ISO 2795 specifies the dimensions and tolerances applicable to sintered bearings for the following ranges of inside diameters: - cylindrical bearings: 1 mm to 60 mm; - flanged bearings: 1 mm to...