NEN-ISO 5680

Equipment for working soil - Tines and shovels for cultivators - Main fixing dimensions

active, Most Current
Organization: NEN
Publication Date: 1 April 2012
Status: active
Page Count: 10
ICS Code (Soil-working equipment): 65.060.20
scope:

Specifies the main fixing dimensions for interchangeable shovels designed to fit tines which conform to a type specified in this standard. applies to the lower portion of tines for fixing of various types of shovels having a working width of up to 400 mm. The following fixing types are specified: type 1 - one hole; - type 2 - two holes; type 3 - two holes, heavy type.

Document History

NEN-ISO 5680
April 1, 2012
Equipment for working soil - Tines and shovels for cultivators - Main fixing dimensions
Specifies the main fixing dimensions for interchangeable shovels designed to fit tines which conform to a type specified in this standard. applies to the lower portion of tines for fixing of various...
Advertisement