NEN-ISO 4378-2
Plain bearings - Terms, definitions, classification and symbols - Part 2: Friction and wear
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Mechanical systems and components for general use (Vocabularies)): | 01.040.21 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
NEN-ISO 4378-2 specifies the most commonly used terms relating to friction and wear of plain bearings with their definitions and classification. For some terms and word combinations, their short forms are given, which can be used where they are unambiguous. Self-explanatory terms are given without definitions.
Document History
NEN-ISO 4378-2
July 1, 2017
Plain bearings - Terms, definitions, classification and symbols - Part 2: Friction and wear
NEN-ISO 4378-2 specifies the most commonly used terms relating to friction and wear of plain bearings with their definitions and classification. For some terms and word combinations, their short...
September 1, 2009
Plain bearings - Terms, definitions, classification and symbols - Part 2: Friction and wear
This part of ISO 4378 gives the most commonly used terms relating to lubrication of plain bearings with their definitions and classification. For some terms and word-combinations their short forms...