NEN-ISO 6727

Road vehicles - Motorcycles - Symbols for controls, indicators and tell-tales

inactive
Organization: NEN
Publication Date: 1 September 2012
Status: inactive
Page Count: 20
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
ICS Code (Motorcycles and mopeds): 43.140
scope:

This International Standard specifies the symbols, i.e. conventional signs, used to identify certain controls, indicators and tell-tales on a motorcycle1) and to facilitate their usage 2). This International Standard also indicates the colours of possible optical tell-tales which warn the driver of the operation or malfunctioning of the related devices and equipment. This International Standard is applicable to those controls, indicators and tell-tales, which, when used, are fitted on the instrument panel or in the immediate vicinity of the motorcycle rider.

Document History

March 1, 2021
Road vehicles - Motorcycles and mopeds - Symbols for controls, indicators and tell-tales
This document specifies the symbols, i.e. conventional signs, used to identify certain controls, indicators and tell-tales on a motorcycle/moped1) and to facilitate their usage. This document also...
NEN-ISO 6727
September 1, 2012
Road vehicles - Motorcycles - Symbols for controls, indicators and tell-tales
This International Standard specifies the symbols, i.e. conventional signs, used to identify certain controls, indicators and tell-tales on a motorcycle1) and to facilitate their usage 2). This...
Advertisement