NEN-ISO 8140

Pneumatic fluid power - Cylinders, 1 000 kPa (10 bar) series - Mounting dimensions of rod-end clevises

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 13
ICS Code (Cylinders): 23.100.20
scope:

This International Standard specifies the mounting dimensions required for interchangeability of rod-end clevises of pneumatic cylinders. The rod-end clevises have been designed specifically for use with 1 000 kPa [10 bar1)] series cylinders manufactured in accordance with ISO 6430, ISO 6432 and ISO 15552, but this does not limit their application. The clevises are used on piston rods of pneumatic cylinders for mechanically transmitting the cylinder force. The design of the clevises is based on the maximum forces resulting from the specified internal diameter of the cylinders and pressure according to ISO 6430, ISO 6432 and ISO 15552.

Document History

October 1, 2018
Pneumatic fluid power - Cylinders, 1 000 kPa (10 bar) series - Mounting dimensions of rod-end clevises
This document specifies the mounting dimensions required for interchangeability of rod-end clevises of pneumatic cylinders. The rod-end clevises have been designed specifically for use with 1 000 kPa...
NEN-ISO 8140
April 1, 2009
Pneumatic fluid power - Cylinders, 1 000 kPa (10 bar) series - Mounting dimensions of rod-end clevises
This International Standard specifies the mounting dimensions required for interchangeability of rod-end clevises of pneumatic cylinders. The rod-end clevises have been designed specifically for use...
December 1, 1995
Pneumatic fluid power - Cylinders, 1000 KPa (10 bar) series - Rod end clevis - Mounting dimensions
Specifies the dimensions required for interchangeability. Table 1 gives the dimensions for rod end clevis threads from M4 x 0,7 up to M48 x 2.
Advertisement