NEN-ISO/IEC 15444-5

Information technology - JPEG 2000 image coding system: Reference software

inactive
Organization: NEN
Publication Date: 1 October 2015
Status: inactive
Page Count: 23
ICS Code (Coding of graphical and photographical information): 35.040.30
scope:

Each version of the reference software contains source code, which may be compiled to provide the following functionality: - transcoding from selected, widely available image formats into a JPEG 2000 codestream; - transcoding from selected, widely available image formats into the JP2 file format; - selection of a wide range of JPEG 2000 encoding options (as documented in each reference software); - decoding from a JPEG 2000 codestream to a range of selected widely available image formats; - Processing of a JP2 file to extract a JPEG 2000 codestream for decoding and conversion to a range of selected widely available image formats. - The ability to extract metadata from a JP2 file, including the contents of the Image Header box and the colour space. - The decoding of JP2 files that use the Three-Component Matrix-Based form of the Restricted ICC method for the specification of colour space and the conversion of the decoded image data to the sRGB colour space for display, including limited upsampling of all decoded components to the same resolution. - The decoding of JP2 files that use the Monochrome form of the Restricted ICC method for the specification of colour space and the conversion of the decoded image data to the sRGB based greyscale space as defined within the JP2 file format. - The decoding of JP2 files that use the sYCC colour space and the conversion of the decoded image data to the sRGB colour space for display, including upsampling of all decoded components to the same resolution. - some additional tools to help with evaluation and testing.

Document History

November 1, 2021
Information technology - JPEG 2000 image coding system - Part 5: Reference software
Rec. ITU-T T.800 | ISO/IEC 15444-11 defines a set of lossless and lossy compression methods for coding continuoustone, bi-level, greyscale or colour digital still images. This Recommendation |...
NEN-ISO/IEC 15444-5
October 1, 2015
Information technology - JPEG 2000 image coding system: Reference software
Each version of the reference software contains source code, which may be compiled to provide the following functionality: - transcoding from selected, widely available image formats into a JPEG 2000...
May 15, 2015
Information technology - JPEG 2000 image coding system: Reference software
A description is not available for this item.
January 1, 2004
Information technology - JPEG 2000 image coding system: Reference software - Reference software for the JP2 file format
A description is not available for this item.
December 1, 2003
Information technology - JPEG 2000 image coding system: Reference software
Defines a set of lossless and lossy compression methods for coding continuoustone, bi-level, greyscale or colour digital still images. This Recommendation
Advertisement