NEN-ISO/IEC 24769-62

Information Technology - Real Time Locating System (RTLS) Device Conformance Test Methods - Part 62: High rate pulse repetition frequency Ultra Wide Band (UWB) air interface

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 17
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

NEN-ISO/IEC 24769-62 defines the test methods for determining the conformance of Ultra Wide Band real-time locating system (RTLS) tags with the specifications given in the corresponding parts of ISO/IEC 24730-62, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This may in appropriate circumstances, be supplemented by further, application specific functionality criteria that are not available to the general case. Unless otherwise specified, the tests in this International Standard apply exclusively to RTLS tags defined in ISO/IEC 24730-62.

Document History

NEN-ISO/IEC 24769-62
October 1, 2015
Information Technology - Real Time Locating System (RTLS) Device Conformance Test Methods - Part 62: High rate pulse repetition frequency Ultra Wide Band (UWB) air interface
NEN-ISO/IEC 24769-62 defines the test methods for determining the conformance of Ultra Wide Band real-time locating system (RTLS) tags with the specifications given in the corresponding parts of...
Advertisement