NEN-ISO/IEC 24730-62
Information technology - Real time locating systems (RTLS) - Part 62: High rate pulse repetition frequency Ultra Wide Band (UWB) air interface
| Organization: | NEN |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This part of ISO/IEC 24730 defines the air-interface for real time locating systems (RTLS) using a physical layer Ultra Wide Band (UWB) signalling mechanism (based on IEEE 802.15.4a UWB). This modulation scheme employs high rate pulse repetition frequencies (PRF) 16 MHz or 64 MHz, and a combination of burst position modulation (BPM) and binary phase-shift keying (BPSK) giving an extremely high level of performance with a fully coherent receiver. In addition to defining the air interface protocol (AIP) in terms of the physical layer modulation, this part of ISO/IEC 24730 also defines the AIP in terms of the messages sent over the air. This AIP supports simple one-way communication of a basic blink that may be used for a one-way Time Difference of Arrival (TDOA) based RTLS, where mobile tags periodically transmit the blink message which is received by an infrastructure consisting of a number of fixed reader nodes. This AIP also optionally supports bidirectional communication and two-way ranging between the readers and tags of an RTLS. The support of two-way ranging depends on additionally including a UWB receiver in the tag and UWB transmitters in the reader infrastructure. The mandatory default operational mode ensures interoperability between tags and infrastructure from various manufacturers, while the availability of several options offers flexibility to the developer of the infrastructure to adapt the behaviour of the overall system to the specific needs of his application.
Document History