NEN-ISO/IEC 29128

Information technology - Security techniques - Verification of cryptographic protocols

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2012
Status: inactive
Page Count: 60
ICS Code (IT Security): 35.030
scope:

This International Standard establishes a technical base for the security proof of the specification of cryptographic protocols. This International Standard specifies design evaluation criteria for these protocols, as well as methods to be applied in a verification process for such protocols. This International Standard also provides definitions of different protocol assurance levels consistent with evaluation assurance components in ISO/IEC 15408.

Document History

NEN-ISO/IEC 29128
January 1, 2012
Information technology - Security techniques - Verification of cryptographic protocols
This International Standard establishes a technical base for the security proof of the specification of cryptographic protocols. This International Standard specifies design evaluation criteria for...

References

Advertisement