NEN-ISO/IEC 29341-5-1

Information technology – UPnP Device Architecture – Part 5-1: Digital Security Camera Device Control Protocol – Digital Security Camera Device

active, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: active
Page Count: 18
ICS Code (Interface and interconnection equipment): 35.200
scope:

This device template is compliant with the UPnP Device Architecture, Version 1.0.DigitalSecurityCamera:1.0 provides the following functionality: - Providing control of basic settings of the actual image generating part. - Enabling access to live snapshot still images. - Enabling access to live motion images (video). - Implements a "stateless" behavior. The action of fetching a VideoURL or VideoPresentationURL does notaffect the properties of previous, simultaneous or later fetched video streams and VideoPresentation URLs.This allows for multiple User Control Points to receive images with different properties without potential interference.

Document History

NEN-ISO/IEC 29341-5-1
January 1, 2009
Information technology – UPnP Device Architecture – Part 5-1: Digital Security Camera Device Control Protocol – Digital Security Camera Device
This device template is compliant with the UPnP Device Architecture, Version 1.0.DigitalSecurityCamera:1.0 provides the following functionality: - Providing control of basic settings of the actual...
Advertisement