NEN-ISO/IEC 23008-1

Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 1: MPEG media transport (MMT)

inactive
Organization: NEN
Publication Date: 1 August 2017
Status: inactive
Page Count: 160
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

NEN-ISO/IEC 23008-1 specifies MPEG media transport (MMT) technologies, which include a single encapsulation format, delivery protocols and signalling messages for transport and delivery of multimedia data over heterogeneous packet-switched networks for multimedia services. Types of packet-switched networks supported by this document include bidirectional networks such as Internet Protocol (IP) networks and unidirectional networks such as digital broadcast networks (which may or may not use the IP). The technologies specified by this document belong to one of three functional areas of MMT: media processing unit (MPU) format, signalling messages and delivery protocol. The MPU format specifies the "mpuf" branded ISO-based media file format (ISOBMFF) encapsulating both timed and non-timed media contents. The MPU format is a self-contained ISOBMFF structure enabling independent consumption of media data, which hides codec-specific details from the delivery function. The signalling functional area specifies the formats of signalling messages carrying information for managing media content delivery and consumption, e.g. specific media locations and delivery configuration of media contents. The delivery functional area specifies the payload formats that are independent of media and codec types, which allow fragmentation and aggregation of contents encapsulated as specified by this document for delivery using packet-switched oriented transport protocols. The delivery functional area also provides an application layer transport protocol that allows for advanced delivery of media contents.

Document History

January 1, 2023
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 1: MPEG media transport (MMT)
This document specifies MPEG media transport (MMT) technologies, which include a single encapsulation format, delivery protocols and signalling messages for transport and delivery of multimedia data...
October 1, 2017
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 1: MPEG media transport (MMT) - Amendment 1: Use of MMT Data in MPEG-H 3D Audio
A description is not available for this item.
NEN-ISO/IEC 23008-1
August 1, 2017
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 1: MPEG media transport (MMT)
NEN-ISO/IEC 23008-1 specifies MPEG media transport (MMT) technologies, which include a single encapsulation format, delivery protocols and signalling messages for transport and delivery of multimedia...
April 1, 2015
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 1: MPEG media transport (MMT) - Amendment 1: Additional technologies for MPEG Media Transport (MMT)
A description is not available for this item.
April 1, 2015
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 1: MPEG media transport (MMT)
A description is not available for this item.
June 1, 2014
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 1: MPEG media transport (MMT)
NEN-ISO/IEC 23008 -1 specifies MPEG Media Transport (MMT) technologies, which include a single encapsulation format, delivery protocols and signalling messages for transport and delivery of...
Advertisement