NEN-ISO/IEC 29341-8-13

Information technology – UPnP Device Architecture – Part 8-13: Internet Gateway Device Control Protocol – Radius Client Service

active, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: active
Page Count: 22
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. This service enables the control and configuration of radius component of IEEE 802.11 Wireless Access Points for the unmanaged network space, namely residential and small office LANs. Its intent is to simplify the setup experience, secure wireless networks and provide the framework for diagnosing and monitoring problems on wireless networks. • This service-type enables remote setup and configuration of the RADIUS related parameters of a wireless access point

Document History

NEN-ISO/IEC 29341-8-13
February 1, 2009
Information technology – UPnP Device Architecture – Part 8-13: Internet Gateway Device Control Protocol – Radius Client Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service enables the control and configuration of radius component of IEEE 802.11 Wireless Access Points for...
Advertisement