NEN - NPR-CLC-IEC/TR 62271-208

High-voltage switchgear and controlgear - Part 208: Methods to quantify the steady state, power-frequency electromagnetic fields generated by HV switchgear assemblies and HV/LV prefabricated substations

active, Most Current
Organization: NEN
Publication Date: 1 May 2010
Status: active
Page Count: 54
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 gives practical guidance for the evaluation and documentation of the external electromagnetic fields which are generated by HV switchgear assemblies and HV/LV prefabricated substations. Basic requirements to measure or calculate the electric and magnetic fields are summarised for switchgear assemblies covered by IEC 62271-200 and IEC 62271-201, and for prefabricated substations covered by IEC 62271-202.

Document History

NPR-CLC-IEC/TR 62271-208
May 1, 2010
High-voltage switchgear and controlgear - Part 208: Methods to quantify the steady state, power-frequency electromagnetic fields generated by HV switchgear assemblies and HV/LV prefabricated substations
This part of IEC 62271 gives practical guidance for the evaluation and documentation of the external electromagnetic fields which are generated by HV switchgear assemblies and HV/LV prefabricated...
Advertisement