NEN - NPR-CEN-ISO/TS 14907-2

Electronic fee collection - Test procedures for user and fixed equipment - Part 2: Conformance test for the onboard unit application interface

inactive
Organization: NEN
Publication Date: 1 November 2011
Status: inactive
Page Count: 94
ICS Code (Car informatics. On board computer systems): 43.040.15
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO/TS 14907 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based on ISO 14906:2011, for electronic fee collection (EFC) applications. After the tests of isolated data items and functions (C.1-C.2), an example is given for testing of a complete EFC transaction (C.3). The scope of this part of ISO/TS 14907 comprises definitions of OBU conformance assessment tests of - basic dedicated short-range communication (DSRC) L7 functionality, - EFC application functions, - EFC attributes (i.e. EFC application information), - the addressing procedures of EFC attributes and (hardware) components [e.g. integrated circuit cards (ICC) and man-machine interfaces (MMI)], - the EFC transaction model, which defines the common elements and steps of any EFC transaction, and - the behaviour of the interface so as to support interoperability on an EFC-DSRC application interface level.

Document History

September 1, 2016
Electronic fee collection - Test procedures for user and fixed equipment - Part 2: Conformance test for the on-board unit application interface
CEN-ISO/TS 14907-2 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based on ISO...
NPR-CEN-ISO/TS 14907-2
November 1, 2011
Electronic fee collection - Test procedures for user and fixed equipment - Part 2: Conformance test for the onboard unit application interface
This part of ISO/TS 14907 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based...
July 1, 2006
Road transport and traffic telematics - Electronic fee collection - Test procedures for user and fixed equipment - Part 2: Conformance test for the onboard unit application interface
This CEN/ISO Technical Specification describes tests that verify OBU conformance of implementations of functions and data structures, as defined in the implementation conformance statement based on...
Advertisement