NEN - NPR-CR 10261

ECISS Information Circular 11 - Iron and Steel - Review of available methods of chemical analysis

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 33
ICS Code (Steels): 77.080.20
ICS Code (Irons): 77.080.10
scope:

This Information Circular lists under clause 2 the European Standards, EN and EURONORM methods which are currently avalable for the chemical analysis of steel and iron. In clause 3 it also provides details of range of application and method principle for each standard. Annex A contains a list of Euronorms an ECISS Information Circulars relevant for chemical analysis of ferrous materials. Annex B contains a list of items which are under preparation as European Standards of ECISS Information Circulars. Annex C contains a list of withdrawn European Standards and Euronorms.

Document History

NPR-CR 10261
October 1, 2006
ECISS Information Circular 11 - Iron and Steel - Review of available methods of chemical analysis
This Information Circular lists under clause 2 the European Standards, EN and EURONORM methods which are currently avalable for the chemical analysis of steel and iron. In clause 3 it also provides...

References

Advertisement