NEN - NPR-IEC/PAS 62816-1

External electrode fluorescent lamps - Part 1: Safety specifications

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2013
Status: inactive
Page Count: 16
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC/PAS 62816 specifies the safety requirements for tubular type external electrode fluorescent lamps for backlight unit purposes used in flat panel displays such as TVs and monitors etc., hereafter called "lamps". This PAS will be revised to include other types of lamp when a need for them is recognized. It also specifies the method a manufacturer needs to use to show compliance with the requirements of this PAS on the basis of whole production appraisal in association with test records on finished products. Details of a batch test procedure, which can be used to make limited assessment of batches are also given in this PAS.

Document History

NPR-IEC/PAS 62816-1
October 1, 2013
External electrode fluorescent lamps - Part 1: Safety specifications
This part of IEC/PAS 62816 specifies the safety requirements for tubular type external electrode fluorescent lamps for backlight unit purposes used in flat panel displays such as TVs and monitors...
Advertisement