NEN - NPR-IEC/TR 63017

Flexible printed circuit boards (FPCBs) - Method of compensation of impedance variations

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 23
ICS Code (Printed circuits and boards): 31.180
scope:

NPR-IEC/TR 63017 specifies a compensation method of Cu linewidth according to impeadance reduction by using noise suppression materials (hereafter referred to as NSMs) for FPCBs. This Technical Report presents an optimum result for maintaining a designated performance of FPCBs by using NSMs. It also indicates a measuring method for an impedance variation of FPCBs using NSMs with the prevailing TDR (time domain reflectometry) method. This method is resticted to measuring only the variation of an impedance value in accordance with the variation of the Cu linewidth by using NSMs for FPCBs. This report, however, neither determines nor indicates the structure or material of FPCBs.

Document History

NPR-IEC/TR 63017
January 1, 2016
Flexible printed circuit boards (FPCBs) - Method of compensation of impedance variations
NPR-IEC/TR 63017 specifies a compensation method of Cu linewidth according to impeadance reduction by using noise suppression materials (hereafter referred to as NSMs) for FPCBs. This Technical...
Advertisement