NEN - NPR-ISO/IEC/TR 27023

Information technology - Security techniques - Mapping the revised editions of ISO/IEC 27001 and ISO/IEC 27002

active, Most Current
Organization: NEN
Publication Date: 1 July 2015
Status: active
Page Count: 29
ICS Code (IT Security): 35.030
scope:

The purpose of ISO/IEC TR 27023 is to show the corresponding relationship between the revised versions of ISO/IEC 27001 and ISO/IEC 27002. This Technical Report will be useful to all users migrating from the 2005 to the 2013 versions of ISO/IEC 27001 and ISO/IEC 27002.

Document History

NPR-ISO/IEC/TR 27023
July 1, 2015
Information technology - Security techniques - Mapping the revised editions of ISO/IEC 27001 and ISO/IEC 27002
The purpose of ISO/IEC TR 27023 is to show the corresponding relationship between the revised versions of ISO/IEC 27001 and ISO/IEC 27002. This Technical Report will be useful to all users migrating...
Advertisement