NEN - NPR-IEC/TS 62768
Preparation and processing of source definitions for data element types - Guidelines for product committees
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2012 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): | 01.040.01 |
| ICS Code (Information technology (Vocabularies)): | 01.040.35 |
scope:
This Technical Specification contains a formal reference information model of the concepts and methods established in IEC 81346-1, IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3, which are its normative basis. The information model is normative with respect to data exchange.
Document History
NPR-IEC/TS 62768
August 1, 2012
Preparation and processing of source definitions for data element types - Guidelines for product committees
This Technical Specification contains a formal reference information model of the concepts and methods established in IEC 81346-1, IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3, which are its...