NEN - NPR-ISO/TS 13399-80

Cutting tool data representation and exchange - Part 80: Creation and exchange of 3D models - Overview and principles

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 20
ICS Code (Cutting tools in general): 25.100.01
ICS Code (IT applications in industry): 35.240.50
scope:

NPR-ISO/TS 13399-80 specifies the basic principles for the creation and exchange of simplified 3D models of cutting items, tool items, and adaptive items, using related properties and domains of values. Simplified 3D models contain the following: - naming and defining of the basic design features of cutting items, tool items, and adaptive items, with an association to the used properties; - naming and defining of the internal structure of the 3D model that represents the features and the properties of cutting items, tool items, and adaptive items; - naming and defining of those elements and features that are not defined in ISO/TS 13399-50, but are necessary to design 3D models. The following are outside the scope of this part of ISO 13399: - applications where these standard data may be stored or referenced; - creation and exchange of simplified 3D models for cutting tools; - creation and exchange of simplified 3D models for tool items; - creation and exchange of simplified 3D models for adaptive items; - creation and exchange of simplified 3D models for assembly items and auxiliary items.

Document History

NPR-ISO/TS 13399-80
July 1, 2014
Cutting tool data representation and exchange - Part 80: Creation and exchange of 3D models - Overview and principles
NPR-ISO/TS 13399-80 specifies the basic principles for the creation and exchange of simplified 3D models of cutting items, tool items, and adaptive items, using related properties and domains of...

References

Advertisement