NEN - NPR-ISO/TS 15926-6

Industrial automation systems and integration - Integration of life-cycle data for process plants including oil and gas production facilities - Part 6: Methodology for the development and validation of reference data

active, Most Current
Organization: NEN
Publication Date: 1 November 2013
Status: active
Page Count: 68
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of ISO 15926 s pecifies t echnical r equirements for t he s tructure a nd content of a r eference data library. The technical requirements are appropriate to a reference data library that is used with the ISO 15926 series of parts. The following are within the scope of this part of ISO 15926: - identification of a reference data item; - information that defines a reference data item; - administrative information about the source, the history of changes, and current status of a reference data and a reference data library; - the way identification, defining information, and administrative data are recorded using ISO 15926-2; - the reference data library that contains the reference data items necessary to record identification, defining information, and administrative data; - the representation of the reference data library that is defined by this part of ISO 15926 as a spreadsheet; - requirements for the representation of a reference data library. The following are outside the scope of this part of ISO 15926: - the definitions of the scope of reference data libraries within the ISO 15926 series of standards; - methods and guidelines for implementing ISO 15926-2; - the representation of a reference data library, that is not defined by this part of ISO 15926; - procedures for the maintenance of reference data libraries.

Document History

NPR-ISO/TS 15926-6
November 1, 2013
Industrial automation systems and integration - Integration of life-cycle data for process plants including oil and gas production facilities - Part 6: Methodology for the development and validation of reference data
This part of ISO 15926 s pecifies t echnical r equirements for t he s tructure a nd content of a r eference data library. The technical requirements are appropriate to a reference data library that...
Advertisement