NEN - NPR-IEC/TS 60034-31

Rotating electrical machines - Part 31: Guide for the selection and application of energy-efficient motors including variable-speed applications

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2010
Status: inactive
Page Count: 46
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of IEC 60034 provides a guideline of technical aspects for the application of energyefficient, three-phase, electric motors. It not only applies to motor manufacturers, OEMs (original equipment manufacturers), end users, regulators and legislators but to all other interested parties. This technical specification is applicable to all electrical machines covered by IEC 60034-30. Most of the information however is also relevant for cage-induction machines with output powers exceeding 375 kW.

Document History

NPR-IEC/TS 60034-31
May 1, 2010
Rotating electrical machines - Part 31: Guide for the selection and application of energy-efficient motors including variable-speed applications
This part of IEC 60034 provides a guideline of technical aspects for the application of energyefficient, three-phase, electric motors. It not only applies to motor manufacturers, OEMs (original...

References

Advertisement