NEN - NVN-IEC-CLC/TS 61643-22

Low-voltage surge protective devices - Part 22: Surge protective devices connected to telecommunications and signalling networks - Selection and application principles

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 145
ICS Code (Substations. Surge arresters): 29.240.10
ICS Code (Power transmission and distribution networks in general): 29.240.01
scope:

NVN-IEC-CLC/TS 61643 describes the principles for the selection, operation, location and coordination of SPDs connected to telecommunication and signalling networks with nominal system voltages up to 1 000 V r.m.s. a.c. and 1 500 V d.c. This standard also addresses SPDs that incorporate protection for signalling lines and power lines in the same enclosure (so called multiservice SPDs).

Document History

NVN-IEC-CLC/TS 61643-22
April 1, 2016
Low-voltage surge protective devices - Part 22: Surge protective devices connected to telecommunications and signalling networks - Selection and application principles
NVN-IEC-CLC/TS 61643 describes the principles for the selection, operation, location and coordination of SPDs connected to telecommunication and signalling networks with nominal system voltages up to...

References

Advertisement