NEN 10131-1

Lever switches - Part 1: General requirements and rules for the preparation of detail specifications

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1985
Status: inactive
Page Count: 1
ICS Code (Switches): 29.120.40
scope:

Applies to lever switches for use in electronic and electromechanical equipment, including switches necessary to connect the supply mains. Switches covered by this standard have a maximum rated voltage not exceeding 500 V and a maximum rated current not exceeding 25 A (d.c. or a.c. r.m.s. values). Its object is to establish uniform specifications and type test requirements for lever switches and to establish rules for the preparation of detail specifications.

Document History

NEN 10131-1
August 1, 1985
Lever switches - Part 1: General requirements and rules for the preparation of detail specifications
Applies to lever switches for use in electronic and electromechanical equipment, including switches necessary to connect the supply mains. Switches covered by this standard have a maximum rated...
Advertisement