NEN 10151-26
Measurements of the electrical properties of electronic tubes - Part 26: Methods of measurement for camera tubes
| Organization: | NEN |
| Publication Date: | 1 June 1972 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Electronic tubes): | 31.100 |
scope:
This Recommendation deals with electronic tubes which perform the function of converting an optical image into electrical signals. These tubes are commonly called "television camera tubes" or "television pick-up tubes". At the present time; they fall into two classes: a) tubes having a photoemitting sensitive surface; b) tubes having a photoconductive sensitive surface. This Recommendation deals only with the image orthicon in class a) and with the vidicon in class b). Other tubes and/or classes may be added as the need arises.
Document History