NEN 10407

Radiation protection in medical X-ray equipment 10 kV to 400 kV

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1977
Status: inactive
ICS Code (Radiation protection): 13.280
ICS Code (Radiographic equipment): 11.040.50
scope:

The object of this recommendation is to specify the measures to be taken into consideration for thr protection of patients and personnel from X-rays when designing medical X-ray equipment operating at high rated voltages from 10 kV to 400 kV.

Document History

NEN 10407
February 1, 1977
Radiation protection in medical X-ray equipment 10 kV to 400 kV
The object of this recommendation is to specify the measures to be taken into consideration for thr protection of patients and personnel from X-rays when designing medical X-ray equipment operating...

References

Advertisement