NEN 10594

Capacitors for inductive heat generating plants - Internal fuses and internal overpressure disconnectors

active, Most Current
Organization: NEN
Publication Date: 1 June 1987
Status: active
Page Count: 42
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Capacitors in general): 31.060.01
scope:

This standard applies to internal fuses used to protect capacitors for inductive heat generating plants operating at frequencies between 40 Hz and 60 Hz,in accordance with IEC Publication 110, Recommendation for Capacitors for Inductive Heat Generating Plants Operating at Frequencies between 40 and 24000 Hz. This standard also applies to internal overpressure disconnectors used to protect self-healing metallized dielectric capacitors. Fuses and disconnectors conforming to this standard are designed to isolate faulted capacitor elements or capacitor unit, to allow operation of the remaining parts of that capacitor unit and the bank in which the capacitor unit is connected. Such fuses and disconnectors are not a substitue for a switching device such as a circuit-breaker, or the external protection of the capacitor bank, or part thereof.

Document History

NEN 10594
June 1, 1987
Capacitors for inductive heat generating plants - Internal fuses and internal overpressure disconnectors
This standard applies to internal fuses used to protect capacitors for inductive heat generating plants operating at frequencies between 40 Hz and 60 Hz,in accordance with IEC Publication 110,...
Advertisement