NEN 10695-2-3

Fire hazard testing of electrotechnical products - Part 2: Test methods - Bad-connection test with heaters

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1985
Status: inactive
Page Count: 36
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

The bad connection test with heaters is a test intended to simulate such an overheated connection, consideration being given to the design of the connection and to the current passing through it under normal conditions of use, in order to assess the fire hazard by a simulation technique. The test is only intended to be applied to screw connections which the user or service man is required to make during the installation, servicing or maintenance of the equipment and which are therefore outside the manufacturer's control. The test is applicable to screw connections having a rated current not exceeding 63 A.

Document History

NEN 10695-2-3
June 1, 1985
Fire hazard testing of electrotechnical products - Part 2: Test methods - Bad-connection test with heaters
The bad connection test with heaters is a test intended to simulate such an overheated connection, consideration being given to the design of the connection and to the current passing through it...
Advertisement