NEN 3277

Rubber hose with reinforcement for natural gas with a working pressure less than 5 kPa (50 mbar)

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1976
Status: inactive
Page Count: 4
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Gas supply systems): 91.140.40
scope:

This standard specifies dimensions, approval requirements and test methods for reinforced rubber hose for natural gas with a working pressure lower than 5 kPa (50 mbar). Rubber hose in accordance with this standard is used, for example, as the flexible connection for linking gas-consuming equipment in accordance with NEN 1078.

Document History

NEN 3277
December 1, 1976
Rubber hose with reinforcement for natural gas with a working pressure less than 5 kPa (50 mbar)
This standard specifies dimensions, approval requirements and test methods for reinforced rubber hose for natural gas with a working pressure lower than 5 kPa (50 mbar). Rubber hose in accordance...
November 1, 1970
Rubber hose with reinforcement for natural gas with a working pressure less than 5 kPa (50 mbar)
A description is not available for this item.
September 1, 1961
Rubberhoses with textilelayers for gas with a pressure less than 500 mm watercolumn
A description is not available for this item.
Advertisement